Versatile Cutting Tool
•Able to cut on flat or curved surfaces
•Cuts plastics, fiberglass, and composite materials
•Cuts aluminum and sheet metal
Tease Trigger with Lock-Off
•Smoother operation and protects against accidental starts
Low Vibration
•Cut more delicate material and decreases hand fatigue
Included Items
•Six high-speed steel cutting blades
•Two hex wrenches
Tool Specs
•Strokes per minute: 10,000 SPM max
•Performance rating: Heavy-duty
•Length: 8.25 inches
•Minimum air hose: 3/8" diameter
| Air Compressors Direct | |
|---|---|
| Product Category | Pneumatic Tools |
| Product Number | Model 429 |
| Product Name | Ingersoll Rand Heavy-Duty Reciprocating Saw |