Durability
•Alloyed steel barrel and heat-treated piston extends tools life
Built-In Power Regulator
•Allows more control for your different applications
Professional Grade
•Ideal for general cutting, chipping and scraping
Tool Specs
•Stroke Length: 1-5/8"
•Shank Opening: .401"
•Performance Rating: Standard-Duty
•Blows Per Minute: 5,000 BPM
•Weight: 2.6 lbs
•Length: 6.1 Inches
•Minimum Air Hose: 3/8" Diameter
| Air Compressors Direct | |
|---|---|
| Product Category | Pneumatic Tools |
| Product Number | Model 115 |
| Product Name | Ingersoll Rand 1-5/8" Standard-Duty Air Hammer |