Hook and Loop Sanding Pad
•Change sanding pads quickly with no sticky mess
Vacuum Ready
•Easily connects to central or portable vacuum systems
Virtually Dustless Sanding
•Extracts dust and particles through and around the pad
3/16" Orbit Pattern
•Leaves a clean, swirl-free finish
Composite Design
•Durable, yet weighs less than 2 pounds
Lubrication-Free Motor
•Less mess and leaves a cleaner finished surfaces
Tool Specs
•Free speed: 12,000 RPM
•Pad diameter: 6"
•Performance rating: Ultra-duty
•Minimum air hose: 3/8" diameter
| Air Compressors Direct | |
|---|---|
| Product Category | Pneumatic Tools |
| Product Number | Model 4151-HL |
| Product Name | Ingersoll Rand Vacuum-Ready Random Orbital Sander w/ H&L Pad |