Air Compressors Direct Datasheets for Hand Drills
Drills are hand-held tools with rotating drill bits used to fabricate holes in multiple materials. They are widely used in construction, carpentry, metalworking, assembly, and maintenance.
Hand Drills: Learn more
| Product Name | Notes |
|---|---|
| 2,300 RPMs •Provides the speed for drilling, honing, reaming, and polishing Standard 3/8" Jacobs Chuck •Accept drill bits up to 3/8" diameter Pistol Grip •Increased handling Handle Exhaust •Directs the... | |
| Angled Drill Head •Perfect for working in confined areas Reversible Motor •Back out tight screws or fasteners quickly •Assist when binding occurs while drilling Variable Speed Throttle •Allows greater control... | |
| Compact & Lightweight For Greater Control And Less Fatigue •Almost 20% lighter than the leading 36V tools Includes (2) 3.0Ah Lithium-Ion Batteries •Longer run times & less weight than traditional... | |
| Compact & Lightweight, Perfect For Overhead Use •Over 25% lighter than competitive models Includes (2) 3.0Ah HXP Lithium-Ion Batteries •40% less weight & 3x the power capacity of traditional batteries... | |
| Compact And Lightweight Design •Weighs only 4.4 Lbs. & only 9.21" in length Includes (2) 3.0Ah HXP Lithium Ion Batteries •3x the life at half the weight of NiCd or... | |
| Compact And Lightweight Design •Weighs only 4.6 Lbs. & only 9.84" in length Includes (2) 3.0Ah HXP Lithium Ion Batteries •3x the life at half the weight of NiCd or... | |
| Compact And Lightweight Design •Weighs only 4.6 Lbs. & only 9.95" in length Includes (2) 3.0Ah HXP Lithium Ion Batteries •3x the life at half the weight of NiCd or... | |
| Compact And Lightweight Design •Weighs only 4.9 Lbs. & only 9.95" in length Includes (2) 3.0Ah HXP Lithium Ion Batteries •3x the life at half the weight of NiCd or... | |
| Impressively Lightweight And Compact •Weighs only 2.2 Lbs and less than 7.5" in length Rated At 195 In/Lbs Of Torque •Perfect for various drilling and driving applications Best-In-Class 21+1 Clutch... | |
| Includes (2) 3.0Ah HXP Lithium Ion Batteries •3x the life at half the weight of NiCd or NiMH batteries Backwards Compatible HXP Batteries •Will work with all Hitachi 18V DMR,... | |
| Industrial-Grade 1/2" Chuck •Can handle the abuse from the toughest application Reversible Motor •Back out tight screws or fasteners quickly •Assist when binding occurs while drilling Variable Speed Throttle •Allows... | |
| Keyless Chuck •Change drill bits or drivers quickly with no tools Reversible Motor •Back out tight screws or fasteners quickly •Assist when binding occurs while drilling Variable Speed Throttle •Allows... | |
| Reversible Motor •Back out tight screws or fasteners quickly •Assist when binding occurs while drilling Variable Speed Throttle •Allows greater control from start to finish Convenience •Quick reverse lever allows... | |
| Specifically Designed For Body Shops & General Vehicle Repair •General purpose, non-reversible drill that's fast: 2,800 RPM •Excellent for drilling, honing, reaming, and hole sawing •Weighs less than 2 pounds; | |
| Super Duty 1/2" Reversible Drill •Ideal for heavy drilling, reaming, hole sawing, etc. •Takes on any job requiring a lot of torque Built Tough To Last •Teasing throttle for precise... | |
| Super Duty 3/8" Reversible Drill •Applications include screwdriving, honing, heavy drilling, etc. Built Tough To Last •Teasing throttle for precise control •Needle bearing gearing for improved durability •Ergonomic grip is... |