Twin Piston Design
•Keeps extra power in reserve to prevent stalling
Quick Action Paper Clamps
•Quickly change out sanding papers easily
Ideal Usage
•Tackle sanding jobs like smoothing down body filler
•Perfect for shaping and leveling large flat surfaces
Tool Specs
•Free speed: 3,000 RPM
•Stroke length: 1"
•Pad diameter: 2-3/4" x 17-1/2"
•Performance rating: Heavy-duty
•Minimum air hose: 3/8" diameter
| Air Compressors Direct | |
|---|---|
| Product Category | Pneumatic Tools |
| Product Number | Model 315 |
| Product Name | Ingersoll Rand Twin-Piston Straight Line Sander |