Air Compressors Direct Datasheets for Industrial Containers
Industrial containers are used for containing materials, shipping and storage. These containers include bags, basins, bins, boxes, buckets, crates, cylinders, drums, IBCs, tanks, and ISO containers.
Industrial Containers: Learn more
| Product Name | Notes |
|---|---|
| Spill-Proof Gas Can •Polyethylene material •2.5 gallon capacity •11-1/2" tall; 7" wide Self-Venting •For reduced gas fume emissions Maximum Allowed Flow Rate Spout •Helps eliminate leaks and spills | |
| Spill-Proof Gas Can •Polyethylene material •5 gallon capacity •14-3/4" tall; 8-1/2" wide Self-Venting •For reduced gas fume emissions Maximum Allowed Flow Rate Spout •Helps eliminate leaks and spills | |
| Spill-Proof Metal Gas Can •5 gallon capacity •Galvanized steel •19" tall; 6-3/4" wide Self-Venting •For reduced gas fume emissions Maximum Allowed Flow Rate Spout •Helps eliminate leaks and spills | |
| X-Large Gas Tank •Holds 14-gallons of gasoline in a corrosion-resistant container •Ideal for storing and pumping gasoline Gas Station-Style Handle •Siphon gasoline by simply squeezing the handle •Reduces dangerous gasoline... |