Vacuum Ready
•Easily connects to central or portable vacuum systems
Virtually Dustless Sanding
•Extracts dust and particles through and around the pad
3/16" Orbit Pattern
•Leaves a clean, swirl-free finish
Composite Design
•Durable, yet weighs less than 2 pounds
Lubrication-Free Motor
•Less mess and leaves a cleaner finished surfaces
Tool Specs
•Free speed: 12,000 RPM
•Pad diameter: 6"
•Performance rating: Ultra-duty
•Minimum air hose: 3/8" diameter
| Air Compressors Direct | |
|---|---|
| Product Category | Pneumatic Tools |
| Product Number | Model 4151 |
| Product Name | Ingersoll Rand Ultra-Duty Vacuum-Ready Random Orbital Sander |