Durability
•Alloyed steel barrel and heat-treated piston extends tools life
Built-In Power Regulator
•Allows more control for your different applications
Professional Grade
•Ideal for panel cutting and general repair work
5 Chisels Included
•Kit includes a five piece chisel set and storage plastic pouch
Tool Specs
•Stroke Length: 2-5/8"
•Shank Opening: .401"
•Performance Rating: Standard-Duty
•Blows Per Minute: 3,500 BPM
•Length: 7.8 Inches
| Air Compressors Direct | |
|---|---|
| Product Category | Pneumatic Tools |
| Product Number | Model 116K |
| Product Name | Ingersoll Rand 2-5/8" Standard-Duty Air Hammer w/ Chisels |