18,000 RPMs
•Higher speeds allow you to work faster
Built-In Speed Regulator
•Allows the ability to vary speed to match cutting material
Self-Locking Throttle
•Prevents accidental start-ups
360 Degree Rotatable Spark Guard
•Deflects sparks and flying debris for added safety
Tool Specs
•Free spin: 18,000 RPM max
•Performance rating: Heavy-duty
•Arbor size: 3/8"
•Wheel size: 2-7/8"
•Length: 8.88 inches
•Minimum air hose: 3/8" diameter
| Air Compressors Direct | |
|---|---|
| Product Category | Pneumatic Tools |
| Product Number | Model 326 |
| Product Name | Ingersoll Rand Heavy-Duty Cut-Off Tool |