Air Compressors Direct Datasheets for Nailers

Nailers, also referred to as nail guns, are tools used to drive nails and brads into wood, concrete and other materials. Nailers are usually electrically or pneumatically powered, however some applications, such as flooring installation, use manually powered nailers.
Nailers: Learn more

Product Name Notes
2-in-1 Magazine •Drives both brad nails and 1/4" crown staples Adjustable Depth Control •Vary how deep you can sink the nail/staple Quick Clear Nose •Quickly remove nail jams to reduce...
3 Tool Pneumatic Nailer Combo •Framing, finishing, & brad nailer handle many woodworking jobs 34° Clipped D Head Framing Nailer •Operates at 75-120 PSI •Magazine holds 90 Senco-style nails- work...
34° Clipped D-Head 3 1/2 Inch Framing Nailer •Gets the job done quicker & easier than nailing by hand Runs At 75 - 120 PSI •Works with many air compressors...
Accepts 18-Gauge Fasteners From 5/8" - 2" Lightweight At Only 2.2 Lbs. •Well-balanced for minimal fatigue & increased maneuverability Selective Actuation •Select bump fire or contact fire modes with the...
Adjustable Depth Control •Vary how deep you can sink the nail Adjustable Exhaust •Vent air spray away from your project Quick Clear Nose •Quickly remove nail jams to reduce downtime...
Built-In Laser Sight •Helps place nails more accurately Unique Low-Nail Indicator •Reduces down time scrambling to reload Quick-Clear Latch •Makes it easy to remove jams without tools Tethered No-Mar Tip...
Cost Effective 2 Tools In One •Works as both a stapler and a flooring nailer Lightweight, Powerful Flooring Nailer •Drives staples at a 45° angle every time •Uses fasteners from...
Exclusively Designed for Hardwood Floors •Install hardwood floors quickly without any gaps Versatile •Shoots nails (1.5 - 2" L cleats 15.5 gauge) •Shoots staples (1.5 - 2") •No conversion kit...
Ideal Jobs •Great for framing, sheathing, trusses, decks, crates, and pallets Included Features •Rubber comfort grip •Depth control mechanism •Adjustable exhaust port •Removable no-mar rubber tip •Single cycle/contact trip trigger...
Ideal Jobs •Great for trim work, interior molding, baseboards, paneling •Great for cabinet assembly/installatio n Oil-Free Design •Protects fine wood surfaces from oil spray Adjustability •Adjustable depth control and air...
Ideal Jobs •Great for trim work, molding, baseboards, paneling, and cabinetry Oil-Free Design •Protects fine wood surfaces from oil spray Adjustability •Adjustable depth control and air exhaust Quick Clear Nose...
Laser Placement •Built-in laser puts the nail precisely where you want it Built-In Stud Finder •Eliminates the time-consuming extra step of finding studs Oil-Free •No maintenance ever Built In Bubble...
Lightweight At Only 3.7 Lbs. •Well-balanced for minimal fatigue & increased maneuverability Integrated Air Duster Button •Allows air to expel from a hole in the front of the nailer •Clears...
Lightweight At Only 4.4 Lbs. •Well-balanced for minimal fatigue & increased maneuverability Integrated Air Duster Button •Allows air to expel from a hole in the front of the nailer •Clears...
Quick-Clear Latch •Lets you quickly and easily clear a jam Low Nail Indicator •Reload alert lets you to refill before you run out Bubble Level •Can be used for horizontal...
Weighs Only 4.6 Lbs. •Lightweight and compact for easy maneuverability Depth of Drive Adjustment •The ability to countersink or flush drive nails Drives 1-1/2" - 2-1/2" Nails •Compatible with wire...
Weighs Only 5.5 Lbs. •Lightweight and well balanced for easy maneuverability Side Load Magazine •Makes it easy to quickly replenish nails Tool-Less Depth Of Drive Adjustment •Designed for precision nailing/flush...
Weighs Only 8.2 Lbs. •Lightweight and well balanced for easy maneuverability 2-Valve Cylinder Drive System •Provides quick driving efficiency Side Load Magazine •Makes it easy to quickly replenish nails Hardened...