Dual Action: Both Rotary And Orbital Motion
•Rapid material removal as well as fine finishing
•Ideal for blending & smoothing filler, feather edging, paint prep
Comfort Designed For All Day Use
•Sure grip insulated handle
•Circular exhaust diffuses air flow
•Crossbolt-style hub mounting minimizes vibration
Professional Features
•6" pad diameter; 1000 rpm free speed
•8 cfm average air consumption; 16 cfm actual @ load
•1/4" NPTF air inlet; 3/8" minimum hose size
| Air Compressors Direct | |
|---|---|
| Product Category | Pneumatic Tools |
| Product Number | Model CP864 |
| Product Name | Chicago Pneumatic Heavy-Duty Random Orbital Sander |