Air Compressors Direct Datasheets for Spray Guns and Applicators
Spray guns and applicators form a coating by directing atomized paints, adhesives, liquids, or powders toward a surface. These devices affect droplet sizes and spray patterns which influence the efficiency of the spray.
Spray Guns and Applicators: Learn more
| Product Name | Notes |
|---|---|
| Compatible With Advanced Coatings •Stainless fluid needle and nozzle Maneuverability •Sprays in areas other gun types can not Built-In Air Adjusting Valve •Provides easy adjustment a tool Includes •One-quart anti-drip... | |
| General Purpose Spray Gun •1 quart paint cup is great for any small project Average Air Consumption 20 CFM At 50 PSI •Works with many brands of air compressor All... | |
| Gravity Speed Spray Gun •Lets fluid flow downward using less air Specially Designed Air Caps & Large Air Passages •Produces a wide spray pattern •Causes excellent atomization for a faster... | |
| Great Choice In An Economical Spray Gun •Sprays low to medium viscosity materials Maneuverability •Sprays in areas other gun types cannot Produces Fine Finishes •For most autos, furniture and equipment... | |
| Two Types of Spray Guns In One •Changes from siphon-feed to pressure-feed spray gun Works With Standard Or Tank Less Air Compressors •Convertible from non-bleeder to bleeder styles Versatile •Works... | |
| Two Types of Spray Guns In One •Easily changes from siphon to pressure-feed by twisting a knob Works With Standard Or Tank Less Air Compressors •Convertible from non-bleeder to bleeder... |