Georg Fischer Piping Systems Ltd Datasheets for Flow Meters
Flow meters (flowmeters) and flow sensors are devices used for measuring the flow rate or quantity of a moving fluid or gas.
Flow Meters: Learn more
Page:
1
2
| Product Name | Notes |
|---|---|
| Air/0bar/Nm3/h | |
| Float in PVDF with magnet With solvent cement sockets PVC-U metric | |
| Float in PVDF without magnet With PP-H butt fusion spigots IR | |
| Float in PVDF without magnet With PVDF butt fusion spigots IR | |
| Float in PVDF without magnet With solvent cement sockets PVC-U metric | |
| HCI 30-33% l/h | |
| NaOH 30% l/h | |
| NaOH 50% l/h | |
| Signet Flow Integral Systems with 9900 Transmitter |
| << Prev |