Variable area flow meter with a float in PVDF and a magnet, designed for use with solvent cement sockets in PVC-U metric tubing, featuring a taper tube in polycarbonate with EPDM O-rings and a weight of 2.150 kg, and a length of 444 mm. It has a scale range of 2000 to 20000 l/h, a nominal diameter of 65 mm, and a connection size of 3 1/2 inch. The device includes a standard guiding rod with PVDF and stainless steel core (V4A).
Float in PVDF with magnet With solvent cement sockets PVC-U metric
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Liquid Flow Meters |
| Product Number | 199350110 |
| Product Name | Measurement - Flow - variable-area-Flow-meter |
| Process Media Type | Liquid |