Variable area flow meter with a float in PVDF without magnet and PP-H butt fusion spigots, featuring a scale range of 8000 to 60000 l/h, DN75 pipe size, and a tapered tube length of 800 mm, with a total length of 495 mm and a weight of 2.150 kg. The unit includes Orings in EPDM and a standard guiding rod with a stainless steel core (V4A).
Float in PVDF without magnet With PP-H butt fusion spigots IR
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Liquid Flow Meters |
| Product Number | 800046016 |
| Product Name | Measurement - Flow - variable-area-Flow-meter |
| Process Media Type | Liquid |