Variable area flow meter with a float in PVDF and a magnet, designed for use with solvent cement sockets in PVC-U metric tubing. The part has a DN50 size (40 mm bore), a scale range of 600 to 6000 l/h, and a taper tube weight of 0.925 kg in polycarbonate, with EPDM O-rings. It measures 356 mm in length and has a 2 1/4 inch thread. The housing is made of PVC-U.
Float in PVDF with magnet With solvent cement sockets PVC-U metric
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Liquid Flow Meters |
| Product Number | 199350106 |
| Product Name | Measurement - Flow - variable-area-Flow-meter |
| Process Media Type | Liquid |