Variable area flow meter with a float in PVDF without magnet, featuring solvent cement sockets in PVC-U metric, and a polypson tube with EPDM O-rings. The model has a bore size of 65 mm (2 1/2 inch), a scale range of 1500 to 15000 l/h, an overall length of 432 mm, and a weight of 1.315 kg in polypson.
Float in PVDF without magnet With solvent cement sockets PVC-U metric
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Liquid Flow Meters |
| Product Number | 199350049 |
| Product Name | Measurement - Flow - variable-area-Flow-meter |
| Process Media Type | Liquid |