Georg Fischer Piping Systems Ltd Measurement - Flow - variable-area-Flow-meter 199350691

Description
NaOH 30% l/h
Request a Quote
Description
NaOH 30% l/h
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 199350691 is a variable-area flow meter designed for NaOH 30% flow measurement, with a water-equivalent scale range of 600 to 6000 l/h and a pipe size of 50 mm (2 inch). It has a weight of 0.050 kg and a bore size of 40 mm. The meter is part of a series identified by the code 199 350, with identical physical and material characteristics across variants.

Datasheet Summary
Powered by GS/AI

The 199350691 is a variable-area flow meter designed for NaOH 30% flow measurement, with a water-equivalent scale range of 600 to 6000 l/h and a pipe size of 50 mm (2 inch). It has a weight of 0.050 kg and a bore size of 40 mm. The meter is part of a series identified by the code 199 350, with identical physical and material characteristics across variants.

Suppliers

Company
Product
Description
Supplier Links
Measurement - Flow - variable-area-Flow-meter - 199350691 - Georg Fischer Piping Systems Ltd
Schaffhausen, Switzerland
Measurement - Flow - variable-area-Flow-meter
199350691
Measurement - Flow - variable-area-Flow-meter 199350691
NaOH 30% l/h

NaOH 30% l/h

Supplier's Site Datasheet

Technical Specifications

  Georg Fischer Piping Systems Ltd
Product Category Liquid Flow Meters
Product Number 199350691
Product Name Measurement - Flow - variable-area-Flow-meter
Process Media Type Liquid
Unlock Full Specs
to access all available technical data

Similar Products

Measurement - Flow - variable-area-Flow-meter - 199335660 - Georg Fischer Piping Systems Ltd
Specs
Process Media Type Liquid
Meter Type Volumetric Flow Meter
Liquid Volumetric Flow Rate 1.32 to 13.21 GPM (5 to 50.03 L/min)
View Details
Measurement - Flow - magmeters - 159001514 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Meter Technology Electromagnetic
Process Media Type Liquid
Meter Type Volumetric Flow Meter
View Details
Measurement - Flow - variable-area-Flow-meter - 199335053 - Georg Fischer Piping Systems Ltd
Specs
Process Media Type Liquid
Meter Type Volumetric Flow Meter
Liquid Volumetric Flow Rate 0.04 to 0.44 GPM (0.1667 to 1.67 L/min)
View Details
Measurement - Flow - magmeters - 159001456 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Meter Technology Electromagnetic
Process Media Type Liquid
Meter Type Volumetric Flow Meter
View Details