Variable area flow meter with a float in PVDF and a magnet, featuring solvent cement sockets in PVC-U metric, designed for flow measurement. The model has a pipe size of 32 mm (1 1/4 inch), a scale range of 250 to 2500 l/h, and weighs 0.619 kg in PVC-U. The taper tube is made of polystyrene with EPDM O-rings, dimensions D=72 mm, L=408 mm, L1=356 mm, L2=350 mm, and G=2 inch. The part includes a code 199 350 123 for the taper tube and EPDM O-rings assembly.
Float in PVDF with magnet With solvent cement sockets PVC-U metric
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Liquid Flow Meters |
| Product Number | 199350123 |
| Product Name | Measurement - Flow - variable-area-Flow-meter |
| Process Media Type | Liquid |