Variable area flow meter with float in PVDF and magnet, featuring solvent cement sockets in PVC-U metric, sized for DN50 with a scale range of 1000 to 10000 l/h, and a taper tube weight of 1.320 kg in polystyrene with EPDM O-rings. The device has a length of 432 mm and a nominal connection size of 2 inches.
Float in PVDF with magnet With solvent cement sockets PVC-U metric
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Liquid Flow Meters |
| Product Number | 199350127 |
| Product Name | Measurement - Flow - variable-area-Flow-meter |
| Process Media Type | Liquid |