Variable area flow meter with a float in PVDF without magnet, equipped with solvent cement sockets in PVC-U metric, featuring a taper tube made of polysulfone and EPDM O-rings, with a nominal size of DN40 and a flow range of 150 to 1500 l/h. The assembled unit has a length of 408 mm, a height of 72 mm, and weighs 0.614 kg.
Float in PVDF without magnet With solvent cement sockets PVC-U metric
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Liquid Flow Meters |
| Product Number | 199350042 |
| Product Name | Measurement - Flow - variable-area-Flow-meter |
| Process Media Type | Liquid |