Variable area flow meter with a PVDF float and magnet, installed in a PVC-U metric solvent cement socket housing, with a scale range of 100 to 1000 l/h and a polycarbonate taper tube weighing 0.479 kg. The device has EPDM O-rings and dimensions of 58 mm diameter, 400 mm length, 356 mm mounting distance, and 350 mm connection distance with a 1.5-inch thread. It is designed for flow measurement in fluid systems using solvent cement connections.
Float in PVDF with magnet With solvent cement sockets PVC-U metric
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Liquid Flow Meters |
| Product Number | 199350121 |
| Product Name | Measurement - Flow - variable-area-Flow-meter |
| Process Media Type | Liquid |