Variable area flow meter with a float in PVDF and a magnet, featuring solvent cement sockets in PVC-U metric and a standard guiding rod with stainless steel core, designed for flow rates from 150 to 1500 l/h with a 32 mm nominal size. The meter weighs 0.643 kg in PVC-U and 0.575 kg in polyamid, with a taper tube serial code 142, overall length of 408 mm, and 2 inch threaded connection. O-rings are in EPDM. The flow meter is compatible with optional 4-20 mA sensors and limit contacts.
Float in PVDF with magnet With solvent cement sockets PVC-U metric
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Liquid Flow Meters |
| Product Number | 199350102 |
| Product Name | Measurement - Flow - variable-area-Flow-meter |
| Process Media Type | Liquid |