Variable area flow meter with a float in PVDF and a magnet, designed for use with solvent cement sockets in PVC-U metric piping. The meter has a 25 mm bore size and a flow scale range of 50 to 500 liters per hour. The taper tube is made of PVC-U with EPDM O-rings, weighing 0.440 kg. The overall length is 400 mm, with a connection thread size of 1.5 inch. The device features a standard guiding rod with PVDF and a stainless steel core.
Float in PVDF with magnet With solvent cement sockets PVC-U metric
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Liquid Flow Meters |
| Product Number | 199350100 |
| Product Name | Measurement - Flow - variable-area-Flow-meter |
| Process Media Type | Liquid |