Variable area flow meter with float in PVDF and magnet, designed for use with solvent cement sockets in PVC-U metric piping. The unit has a taper tube made of polysulfone, weighs 2.150 kg, and has dimensions of 135 mm in length, 444 mm in overall length, and 356 mm in housing length, with a 3 1/2 inch pipe thread connection. It supports a flow range of 8000 to 60000 l/h and is equipped with EPDM O-rings.
Float in PVDF with magnet With solvent cement sockets PVC-U metric
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Liquid Flow Meters |
| Product Number | 199350152 |
| Product Name | Measurement - Flow - variable-area-Flow-meter |
| Process Media Type | Liquid |