Variable area flow meter type 350 with a float in PVDF and magnet, featuring solvent cement sockets in PVC-U metric, size DN65 (2 inch), scale range 8000-60000 l/h, taper tube weight 2.150 kg in polysulfone with EPDM O-rings, and overall length 444 mm.
Float in PVDF with magnet With solvent cement sockets PVC-U metric
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Liquid Flow Meters |
| Product Number | 199350132 |
| Product Name | Measurement - Flow - variable-area-Flow-meter |
| Process Media Type | Liquid |