Variable area flow meter with float in PVDF without magnet, solvent cement sockets in PVC-U, and a polycarbonate taper tube with EPDM O-rings, designed for flow rates from 200 to 2000 liters per hour at a nominal pipe size of DN50 (2 inches). The meter has a total length of 418 mm, a 2 1/4 inch connection thread, and weighs 0.962 kg in polycarbonate construction.
Float in PVDF without magnet With solvent cement sockets PVC-U metric
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Liquid Flow Meters |
| Product Number | 199350044 |
| Product Name | Measurement - Flow - variable-area-Flow-meter |
| Process Media Type | Liquid |