Variable area flow meter with a PVDF float without magnet and PVDF butt fusion spigots, rated for flow ranges of 8000 to 60000 L/h, featuring a 75 mm bore and 65 mm taper tube, with a total length of 495 mm and a weight of 2.150 kg. The device includes standard PVDF guiding rod with stainless steel core and EPDM O-rings.
Float in PVDF without magnet With PVDF butt fusion spigots IR
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Liquid Flow Meters |
| Product Number | 800046031 |
| Product Name | Measurement - Flow - variable-area-Flow-meter |
| Process Media Type | Liquid |