Variable area flow meter with a PVDF float without magnet and PVDF butt fusion spigots, designed for flow measurement with a scale range of 1500 to 15000 l/h, DN65 bore size, and overall dimensions of 472 mm in length, 101 mm in diameter, and 341 mm between mounting flanges. The meter includes an EPDM O-ring and is compatible with optional 4-20 mA sensors or limit contacts.
Float in PVDF without magnet With PVDF butt fusion spigots IR
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Liquid Flow Meters |
| Product Number | 800046032 |
| Product Name | Measurement - Flow - variable-area-Flow-meter |
| Process Media Type | Liquid |