Saint-Gobain Tape Solutions Adhesive Tapes, Glass, Cloth CHR 2905

Description
CHR 2905 is manufactured from heat-resistant fibreglass cloth backing coated with high-temperature silicone adhesive on both sides. Exceptionally stable at high temperatures allows 2905 to withstand temperatures up to 260°C. Applications: High temperature masking tape for metalizing or plasma spray coatings Holding tape for components on circuit boards inner wraps for coils and transformers High temperature splicing
Datasheet
Description
CHR 2905 is manufactured from heat-resistant fibreglass cloth backing coated with high-temperature silicone adhesive on both sides. Exceptionally stable at high temperatures allows 2905 to withstand temperatures up to 260°C. Applications: High temperature masking tape for metalizing or plasma spray coatings Holding tape for components on circuit boards inner wraps for coils and transformers High temperature splicing
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Adhesive Tapes, Glass, Cloth - CHR 2905 - Saint-Gobain Tape Solutions
Hoosick Falls, NY, USA
Adhesive Tapes, Glass, Cloth
CHR 2905
Adhesive Tapes, Glass, Cloth CHR 2905
CHR 2905 is manufactured from heat-resistant fibreglass cloth backing coated with high-temperature silicone adhesive on both sides. Exceptionally stable at high temperatures allows 2905 to withstand temperatures up to 260°C. Applications: High temperature masking tape for metalizing or plasma spray coatings Holding tape for components on circuit boards inner wraps for coils and transformers High temperature splicing

CHR 2905 is manufactured from heat-resistant fibreglass cloth backing coated with high-temperature silicone adhesive on both sides. Exceptionally stable at high temperatures allows 2905 to withstand temperatures up to 260°C.

Applications:

  • High temperature masking tape for metalizing or plasma spray coatings
  • Holding tape for components on circuit boards
  • inner wraps for coils and transformers
  • High temperature splicing
Supplier's Site Datasheet

Technical Specifications

  Saint-Gobain Tape Solutions
Product Category Adhesive Tapes
Product Number CHR 2905
Product Name Adhesive Tapes, Glass, Cloth
Type Masking Tape; Double Coated and Transfer Tape; Cloth Tape; Adhesive Tape; Industrial Tape
Color White
Backing Fiberglass / Glass
Unlock Full Specs
to access all available technical data

Similar Products

High Performance Temp Surface Protection - 25A829 - Budnick Converting, Inc.
Specs
Type Protective; Adhesive Tape; Industrial Tape
Thickness 0.0025 inches (0.0635 mm)
Peel 0.6875 lbs/in (1.2 N/cm)
View Details
Heat seal Tape series - PET9Heat Resistance AC/ Color - Oak-Trees, Inc.
Specs
Type Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Backing Polyester; Plastic / Polymer; PET
Adhesive Polyester Type
View Details
Conductive Aluminum Foil Tape - ALL and ALS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Foil Tape; Adhesive Tape; Industrial Tape
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Backing Metal Foil
View Details
Enflon® Skived Tape -  - Pexco
Specs
Type Protective; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Backing Fluoropolymer (Teflon); Plastic / Polymer
Adhesive Single; Double- Sided; Acrylic
View Details