Saint-Gobain Tape Solutions Adhesive Tapes, Unsupported h-old 9127 R

Description
h-old 9127 R is a 55 micron modified acrylic adhesive wound on an avana siliconized paper release liner. Designed for mounting various materials as fabrics, paper, plastic films, metal foils, cardboard, glass, etc. Reverse wound on 1" plastic core to be used in h-old ATS-100 gun dispenser. Applications: Paper and plastic industry, flying splices, core starting, end-tabbing packaging, etc. Product assembly, laminations, mounting of displays, photo, posters, leaflets, etc.
Datasheet
Description
h-old 9127 R is a 55 micron modified acrylic adhesive wound on an avana siliconized paper release liner. Designed for mounting various materials as fabrics, paper, plastic films, metal foils, cardboard, glass, etc. Reverse wound on 1" plastic core to be used in h-old ATS-100 gun dispenser. Applications: Paper and plastic industry, flying splices, core starting, end-tabbing packaging, etc. Product assembly, laminations, mounting of displays, photo, posters, leaflets, etc.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Adhesive Tapes, Unsupported - h-old 9127 R - Saint-Gobain Tape Solutions
Hoosick Falls, NY, USA
Adhesive Tapes, Unsupported
h-old 9127 R
Adhesive Tapes, Unsupported h-old 9127 R
h-old 9127 R is a 55 micron modified acrylic adhesive wound on an avana siliconized paper release liner. Designed for mounting various materials as fabrics, paper, plastic films, metal foils, cardboard, glass, etc. Reverse wound on 1" plastic core to be used in h-old ATS-100 gun dispenser. Applications: Paper and plastic industry, flying splices, core starting, end-tabbing packaging, etc. Product assembly, laminations, mounting of displays, photo, posters, leaflets, etc.

h-old 9127 R is a 55 micron modified acrylic adhesive wound on an avana siliconized paper release liner. Designed for mounting various materials as fabrics, paper, plastic films, metal foils, cardboard, glass, etc. Reverse wound on 1" plastic core to be used in h-old ATS-100 gun dispenser.

Applications:

  • Paper and plastic industry, flying splices, core starting, end-tabbing packaging, etc.
  • Product assembly, laminations, mounting of displays, photo, posters, leaflets, etc.
Supplier's Site Datasheet

Technical Specifications

  Saint-Gobain Tape Solutions
Product Category Adhesive Tapes
Product Number h-old 9127 R
Product Name Adhesive Tapes, Unsupported
Type Packaging Tape; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Electronics, Printed Circuit Boards or Semiconductors; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Features Thermally conductive
Color White
View Details
Low Cost Conductive Copper Foil Tape - CUT series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Foil Tape; Adhesive Tape
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Backing Metal Foil
View Details
Premium Foil Tape - 322 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Foil Tape; Adhesive Tape; Industrial Tape
Adhesive Aluminum
Thickness 0.0049 inches (0.1245 mm)
View Details
3M 9772-30 Electrically Conductive Double-Sided Tape 100 mm x 10 m Roll - 9772-30 100MM X 10M - Ellsworth Adhesives
Specs
Type Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Color Copper
Adhesive Double- Sided; Acrylic
View Details