h-old 8500 is a Non-woven tissue tape coated on both sides with a modified acrylic adhesive system and protected by siliconized paper liner. Designed for general purpose bonding and mounting where high initial tack, heat and UV resistance are required.
Applications:
| Saint-Gobain Tape Solutions | |
|---|---|
| Product Category | Adhesive Tapes |
| Product Number | h-old 8500 |
| Product Name | Adhesive Tapes, Unsupported |
| Type | Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape |
| Features | UV or Weather Resistant |
| Color | Clear |