Saint-Gobain Tape Solutions Bonding Tapes, Polyethylene h-old 8909

Description
h-old 8909 is a 1,0 mm white, closed cells, medium density PE foam coated with a high performance acrylic adhesive system and protected by siliconized PP release liner. Designed for mounting of solar module frames, assembling of displays, hooks, cable clips, plastic profiles, emblems, etc. 8909 meets the demands of IEC 61215:2005 / EN 61730-2:2007 Applications: Mounting of plastic parts in the automotive industry Mounting of decorative profiles, furniture trims, electrical conduits Mounting of nameplates, emblems and plastic profiles in the building & construction industry
Datasheet
Description
h-old 8909 is a 1,0 mm white, closed cells, medium density PE foam coated with a high performance acrylic adhesive system and protected by siliconized PP release liner. Designed for mounting of solar module frames, assembling of displays, hooks, cable clips, plastic profiles, emblems, etc. 8909 meets the demands of IEC 61215:2005 / EN 61730-2:2007 Applications: Mounting of plastic parts in the automotive industry Mounting of decorative profiles, furniture trims, electrical conduits Mounting of nameplates, emblems and plastic profiles in the building & construction industry
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bonding Tapes, Polyethylene - h-old 8909 - Saint-Gobain Tape Solutions
Hoosick Falls, NY, USA
Bonding Tapes, Polyethylene
h-old 8909
Bonding Tapes, Polyethylene h-old 8909
h-old 8909 is a 1,0 mm white, closed cells, medium density PE foam coated with a high performance acrylic adhesive system and protected by siliconized PP release liner. Designed for mounting of solar module frames, assembling of displays, hooks, cable clips, plastic profiles, emblems, etc. 8909 meets the demands of IEC 61215:2005 / EN 61730-2:2007 Applications: Mounting of plastic parts in the automotive industry Mounting of decorative profiles, furniture trims, electrical conduits Mounting of nameplates, emblems and plastic profiles in the building & construction industry

h-old 8909 is a 1,0 mm white, closed cells, medium density PE foam coated with a high performance acrylic adhesive system and protected by siliconized PP release liner. Designed for mounting of solar module frames, assembling of displays, hooks, cable clips, plastic profiles, emblems, etc. 8909 meets the demands of IEC 61215:2005 / EN 61730-2:2007

Applications:

  • Mounting of plastic parts in the automotive industry
  • Mounting of decorative profiles, furniture trims, electrical conduits
  • Mounting of nameplates, emblems and plastic profiles in the building & construction industry
Supplier's Site Datasheet

Technical Specifications

  Saint-Gobain Tape Solutions
Product Category Adhesive Tapes
Product Number h-old 8909
Product Name Bonding Tapes, Polyethylene
Type Electrical; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Unlock Full Specs
to access all available technical data

Similar Products

LSE Modified Acrylic Transfer Tape - 1943 PP - Budnick Converting, Inc.
Specs
Type Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Adhesive Transfer
Thickness 0.0040 inches (0.1016 mm)
View Details
3M 9772-30 Electrically Conductive Double-Sided Tape 100 mm x 10 m Roll - 9772-30 100MM X 10M - Ellsworth Adhesives
Specs
Type Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Color Copper
Adhesive Double- Sided; Acrylic
View Details
ESD Tapes - 8325391 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Masking Tape; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Features Anti-static / ESD Control; Dielectric / Insulating
Color Cream
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Electronics, Printed Circuit Boards or Semiconductors; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Features Thermally conductive
Color White
View Details