Saint-Gobain Tape Solutions Adhesive Tapes, Film, Polyester h-old 8160/PPR

Description
h-old 8160/PPR is a 12 micron polyester film coated on both sides with a modified acrylic adhesive system and protected by red OPP liner. Good adhesion to high and low surface energy materials. Designed for all applications where high holding power and temperature resistance are required. Applications: Mounting of plastic parts in the automotive & home appliance industry Mounting of decorative profiles Splicing of films, papers, foams, foils, etc. Bonding of electronics components, etc.
Datasheet
Description
h-old 8160/PPR is a 12 micron polyester film coated on both sides with a modified acrylic adhesive system and protected by red OPP liner. Good adhesion to high and low surface energy materials. Designed for all applications where high holding power and temperature resistance are required. Applications: Mounting of plastic parts in the automotive & home appliance industry Mounting of decorative profiles Splicing of films, papers, foams, foils, etc. Bonding of electronics components, etc.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Adhesive Tapes, Film, Polyester - h-old 8160/PPR - Saint-Gobain Tape Solutions
Hoosick Falls, NY, USA
Adhesive Tapes, Film, Polyester
h-old 8160/PPR
Adhesive Tapes, Film, Polyester h-old 8160/PPR
h-old 8160/PPR is a 12 micron polyester film coated on both sides with a modified acrylic adhesive system and protected by red OPP liner. Good adhesion to high and low surface energy materials. Designed for all applications where high holding power and temperature resistance are required. Applications: Mounting of plastic parts in the automotive & home appliance industry Mounting of decorative profiles Splicing of films, papers, foams, foils, etc. Bonding of electronics components, etc.

h-old 8160/PPR is a 12 micron polyester film coated on both sides with a modified acrylic adhesive system and protected by red OPP liner. Good adhesion to high and low surface energy materials. Designed for all applications where high holding power and temperature resistance are required.

Applications:

  • Mounting of plastic parts in the automotive & home appliance industry
  • Mounting of decorative profiles
  • Splicing of films, papers, foams, foils, etc.
  • Bonding of electronics components, etc.
Supplier's Site Datasheet

Technical Specifications

  Saint-Gobain Tape Solutions
Product Category Adhesive Tapes
Product Number h-old 8160/PPR
Product Name Adhesive Tapes, Film, Polyester
Type Electronics, Printed Circuit Boards or Semiconductors; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Color Clear
Backing Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Enflon® Skived Tape -  - Pexco
Specs
Type Protective; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Backing Fluoropolymer (Teflon); Plastic / Polymer
Adhesive Single; Double- Sided; Acrylic
View Details
Adhesive Transfer Tape - 9653LE - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Adhesive Transfer
Thickness 0.0035 inches (0.0889 mm)
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Electronics, Printed Circuit Boards or Semiconductors; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Features Thermally conductive
Color White
View Details
3M 9772-30 Electrically Conductive Double-Sided Tape 100 mm x 10 m Roll - 9772-30 100MM X 10M - Ellsworth Adhesives
Specs
Type Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Color Copper
Adhesive Double- Sided; Acrylic
View Details