Saint-Gobain Tape Solutions Adhesive Tapes, Film, Polyester h-old 8825

Description
h-old 8825 is a 50 micron polyester film coated on both sides with a solvent based silicone adhesive system. The silicone adhesive used on 8825 provides good initial tack and adhesion to siliconized substrates, high and low energy materials, etc. Designed for splicing of films and papers, bonding a wide variety of materials such as silicone gaskets, profiles, etc. Applications: Paper and plastic industry Tape splicing/manufacturi ng Cable industry
Description
h-old 8825 is a 50 micron polyester film coated on both sides with a solvent based silicone adhesive system. The silicone adhesive used on 8825 provides good initial tack and adhesion to siliconized substrates, high and low energy materials, etc. Designed for splicing of films and papers, bonding a wide variety of materials such as silicone gaskets, profiles, etc. Applications: Paper and plastic industry Tape splicing/manufacturi ng Cable industry
Datasheet
Datasheet Summary
Powered by GS/AI

h-old 8825 is a double-coated adhesive tape made from 50 micron polyester film, featuring a solvent-based silicone adhesive on both sides. This product is designed for applications requiring good initial tack and adhesion to siliconized substrates and various materials, including silicone gaskets and profiles. It exhibits very high heat resistance, with a short-term temperature tolerance of up to 220 °C and a continuous operating range from -40 °C to +160 °C. The tape has a total thickness of 0.125 mm and a peel adhesion of 2.50 N/cm on steel. It is suitable for use in the paper and plastic industries, tape splicing, and the cable industry. The product has a shelf life of six months and is provided in a standard length of 50 m and width of 1000 mm.

Datasheet Summary
Powered by GS/AI

h-old 8825 is a double-coated adhesive tape made from 50 micron polyester film, featuring a solvent-based silicone adhesive on both sides. This product is designed for applications requiring good initial tack and adhesion to siliconized substrates and various materials, including silicone gaskets and profiles. It exhibits very high heat resistance, with a short-term temperature tolerance of up to 220 °C and a continuous operating range from -40 °C to +160 °C. The tape has a total thickness of 0.125 mm and a peel adhesion of 2.50 N/cm on steel. It is suitable for use in the paper and plastic industries, tape splicing, and the cable industry. The product has a shelf life of six months and is provided in a standard length of 50 m and width of 1000 mm.

Suppliers

Company
Product
Description
Supplier Links
Adhesive Tapes, Film, Polyester - h-old 8825 - Saint-Gobain Tape Solutions
Hoosick Falls, NY, USA
Adhesive Tapes, Film, Polyester
h-old 8825
Adhesive Tapes, Film, Polyester h-old 8825
h-old 8825 is a 50 micron polyester film coated on both sides with a solvent based silicone adhesive system. The silicone adhesive used on 8825 provides good initial tack and adhesion to siliconized substrates, high and low energy materials, etc. Designed for splicing of films and papers, bonding a wide variety of materials such as silicone gaskets, profiles, etc. Applications: Paper and plastic industry Tape splicing/manufacturi ng Cable industry

h-old 8825 is a 50 micron polyester film coated on both sides with a solvent based silicone adhesive system. The silicone adhesive used on 8825 provides good initial tack and adhesion to siliconized substrates, high and low energy materials, etc. Designed for splicing of films and papers, bonding a wide variety of materials such as silicone gaskets, profiles, etc.

Applications:

  • Paper and plastic industry
  • Tape splicing/manufacturing
  • Cable industry
Supplier's Site Datasheet

Technical Specifications

  Saint-Gobain Tape Solutions
Product Category Adhesive Tapes
Product Number h-old 8825
Product Name Adhesive Tapes, Film, Polyester
Type Cable; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Color Clear | Red
Backing Polyester
Unlock Full Specs
to access all available technical data