Saint-Gobain Tape Solutions Adhesive Tapes, Unsupported Biolink prolink 2000 r

Description
Biolink prolink 2000 r is a transparent, double-sided, acrylic core adhesive tape. The flexible adhesive film is durable, pressure sensitive and guarantees a highly durable bond for high surface energy materials such as metals, glass and ceramics. Applications: Illuminated and advertising sign bonding Bonding of device emblems Bonding in the automotive sector
Description
Biolink prolink 2000 r is a transparent, double-sided, acrylic core adhesive tape. The flexible adhesive film is durable, pressure sensitive and guarantees a highly durable bond for high surface energy materials such as metals, glass and ceramics. Applications: Illuminated and advertising sign bonding Bonding of device emblems Bonding in the automotive sector
Datasheet
Datasheet Summary
Powered by GS/AI

Saint-Gobain Biolink prolink 2000 r is a transparent, double-sided adhesive tape featuring a durable acrylic core. It is designed for high surface energy materials, including metals, glass, and ceramics, and provides a strong, pressure-sensitive bond that improves over time, reaching optimal adhesion after approximately 72 hours. The tape has a total thickness of 2 mm, with a liner made of blue PP-Coex and a transparent pure acrylic adhesive. It exhibits excellent shear strength and resistance to aging, weathering, and temperature variations, with an operating temperature range of -40°C to +120°C and a short-term application range up to +150°C. Suitable applications include bonding for illuminated signs, device emblems, and automotive components. The product is available in various roll sizes, and customization options for thickness and materials can be requested. Proper surface preparation and application conditions are recommended to ensure optimal performance.

Datasheet Summary
Powered by GS/AI

Saint-Gobain Biolink prolink 2000 r is a transparent, double-sided adhesive tape featuring a durable acrylic core. It is designed for high surface energy materials, including metals, glass, and ceramics, and provides a strong, pressure-sensitive bond that improves over time, reaching optimal adhesion after approximately 72 hours. The tape has a total thickness of 2 mm, with a liner made of blue PP-Coex and a transparent pure acrylic adhesive. It exhibits excellent shear strength and resistance to aging, weathering, and temperature variations, with an operating temperature range of -40°C to +120°C and a short-term application range up to +150°C. Suitable applications include bonding for illuminated signs, device emblems, and automotive components. The product is available in various roll sizes, and customization options for thickness and materials can be requested. Proper surface preparation and application conditions are recommended to ensure optimal performance.

Suppliers

Company
Product
Description
Supplier Links
Adhesive Tapes, Unsupported - Biolink prolink 2000 r - Saint-Gobain Tape Solutions
Hoosick Falls, NY, USA
Adhesive Tapes, Unsupported
Biolink prolink 2000 r
Adhesive Tapes, Unsupported Biolink prolink 2000 r
Biolink prolink 2000 r is a transparent, double-sided, acrylic core adhesive tape. The flexible adhesive film is durable, pressure sensitive and guarantees a highly durable bond for high surface energy materials such as metals, glass and ceramics. Applications: Illuminated and advertising sign bonding Bonding of device emblems Bonding in the automotive sector

Biolink prolink 2000 r is a transparent, double-sided, acrylic core adhesive tape. The flexible adhesive film is durable, pressure sensitive and guarantees a highly durable bond for high surface energy materials such as metals, glass and ceramics.

Applications:

  • Illuminated and advertising sign bonding
  • Bonding of device emblems
  • Bonding in the automotive sector
Supplier's Site Datasheet

Technical Specifications

  Saint-Gobain Tape Solutions
Product Category Adhesive Tapes
Product Number Biolink prolink 2000 r
Product Name Adhesive Tapes, Unsupported
Type Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Features Transparent
Color Clear
Unlock Full Specs
to access all available technical data

Similar Products

High Temperature Adhesive Transfer Tape - 9462 - Budnick Converting, Inc.
Specs
Type Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Adhesive Transfer
Thickness 0.0023 inches (0.0584 mm)
View Details
Ground Bar tape Series - Grand bar 35/30 - Oak-Trees, Inc.
Specs
Type Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Backing Plastic / Polymer; Tin Plating Copper,PSA
Adhesive Acrylic; Pressure Sensitive; Acrylic adhesive
View Details
Low Cost Conductive Aluminium Foil Tape - ALT series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Foil Tape; Adhesive Tape
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Backing Metal Foil
View Details
Enflon® Skived Tape -  - Pexco
Specs
Type Protective; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Backing Fluoropolymer (Teflon); Plastic / Polymer
Adhesive Single; Double- Sided; Acrylic
View Details