Norbond A7450 is a white, double-sided, coated acrylic foam tape with outstanding viscoelastic and adhesion properties. A7450 is constructed of a firm acrylic foam core and specially formulated high performance adhesive that provides high ultimate adhesion performance for interior and exterior bonding applications.
Applications:
| Saint-Gobain Tape Solutions | |
|---|---|
| Product Category | Adhesive Tapes |
| Product Number | Norbond A7450 Series |
| Product Name | Bonding Tapes, Acrylic |
| Type | Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape |
| Features | Permanent |
| Color | White |
| Backing | Acrylic / Acrylate |