Saint-Gobain Tape Solutions Adhesive Tapes, Unsupported h-old 9124

Description
h-old 9124 is a 50 micron modified acrylic adhesive coated onto an avana siliconized paper release liner. Designed for mounting various materials as fabrics, papers, foam, rubbers, plastic films, metal foils, cardboard, glass, etc. Applications: Paper and plastic industry, flying splices, core starting, end-tabbing, packaging, etc. Product assembly, laminations, mounting of displays, photo, posters, leaflets, etc.
Datasheet
Description
h-old 9124 is a 50 micron modified acrylic adhesive coated onto an avana siliconized paper release liner. Designed for mounting various materials as fabrics, papers, foam, rubbers, plastic films, metal foils, cardboard, glass, etc. Applications: Paper and plastic industry, flying splices, core starting, end-tabbing, packaging, etc. Product assembly, laminations, mounting of displays, photo, posters, leaflets, etc.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Adhesive Tapes, Unsupported - h-old 9124 - Saint-Gobain Tape Solutions
Hoosick Falls, NY, USA
Adhesive Tapes, Unsupported
h-old 9124
Adhesive Tapes, Unsupported h-old 9124
h-old 9124 is a 50 micron modified acrylic adhesive coated onto an avana siliconized paper release liner. Designed for mounting various materials as fabrics, papers, foam, rubbers, plastic films, metal foils, cardboard, glass, etc. Applications: Paper and plastic industry, flying splices, core starting, end-tabbing, packaging, etc. Product assembly, laminations, mounting of displays, photo, posters, leaflets, etc.

h-old 9124 is a 50 micron modified acrylic adhesive coated onto an avana siliconized paper release liner. Designed for mounting various materials as fabrics, papers, foam, rubbers, plastic films, metal foils, cardboard, glass, etc.

Applications:

  • Paper and plastic industry, flying splices, core starting, end-tabbing, packaging, etc.
  • Product assembly, laminations, mounting of displays, photo, posters, leaflets, etc.
Supplier's Site Datasheet

Technical Specifications

  Saint-Gobain Tape Solutions
Product Category Adhesive Tapes
Product Number h-old 9124
Product Name Adhesive Tapes, Unsupported
Type Packaging Tape; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Electronics, Printed Circuit Boards or Semiconductors; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Features Thermally conductive
Color White
View Details
Low Cost Conductive Aluminium Foil Tape - ALT series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Foil Tape; Adhesive Tape
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Backing Metal Foil
View Details
Adhesive Transfer Tape - 7772 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Adhesive Transfer
Thickness 0.0020 inches (0.0508 mm)
View Details
3M 9772-30 Electrically Conductive Double-Sided Tape 100 mm x 10 m Roll - 9772-30 100MM X 10M - Ellsworth Adhesives
Specs
Type Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Color Copper
Adhesive Double- Sided; Acrylic
View Details