Saint-Gobain Tape Solutions Adhesive Tapes, Film, Polyester h-old 7080

Description
h-old 7080 is a 23 micron polyester film coated on both sides with a high performance solvent based silicone adhesive system that provides great initial tack and very high adhesion to siliconized substrates and low energy materials. Applications: Splicing Bonding on LSE and silicone surfaces
Datasheet
Description
h-old 7080 is a 23 micron polyester film coated on both sides with a high performance solvent based silicone adhesive system that provides great initial tack and very high adhesion to siliconized substrates and low energy materials. Applications: Splicing Bonding on LSE and silicone surfaces
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Adhesive Tapes, Film, Polyester - h-old 7080 - Saint-Gobain Tape Solutions
Hoosick Falls, NY, USA
Adhesive Tapes, Film, Polyester
h-old 7080
Adhesive Tapes, Film, Polyester h-old 7080
h-old 7080 is a 23 micron polyester film coated on both sides with a high performance solvent based silicone adhesive system that provides great initial tack and very high adhesion to siliconized substrates and low energy materials. Applications: Splicing Bonding on LSE and silicone surfaces

h-old 7080 is a 23 micron polyester film coated on both sides with a high performance solvent based silicone adhesive system that provides great initial tack and very high adhesion to siliconized substrates and low energy materials.

Applications:

  • Splicing
  • Bonding on LSE and silicone surfaces
Supplier's Site Datasheet

Technical Specifications

  Saint-Gobain Tape Solutions
Product Category Adhesive Tapes
Product Number h-old 7080
Product Name Adhesive Tapes, Film, Polyester
Type Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Color Yellow
Backing Polyester
Unlock Full Specs
to access all available technical data

Similar Products

2 mil Acrylic Adhesive Transfer Tape - 9772WL - Budnick Converting, Inc.
Specs
Type Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Adhesive Transfer
Thickness 0.0020 inches (0.0508 mm)
View Details
Heat seal Tape series - PET6 AC/Color - Oak-Trees, Inc.
Specs
Type Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Backing Polyester; Plastic / Polymer; PET
Adhesive Polyester Type
View Details
3M 9772-30 Electrically Conductive Double-Sided Tape 100 mm x 10 m Roll - 9772-30 100MM X 10M - Ellsworth Adhesives
Specs
Type Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Color Copper
Adhesive Double- Sided; Acrylic
View Details
Double Sided Tapes - 1254304 - RS Components, Ltd.
Specs
Type Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Color White
Backing Paper; Non-woven
View Details