Saint-Gobain Tape Solutions Adhesive Tapes, Unsupported h-old 8036

Description
h-old 8036 is a 130 micron modified acrylic adhesive wound on a white siliconized paper release liner. Designed for mounting various materials as fabrics, papers, plastic films, metal foils, cardboard, glass, etc. Reverse wound on 1" plastic core to be used in h-old ATS-100 gun dispenser. Applications: Paper and plastic industry, flying splices, core starting, end-tabbing, packaging, etc. Laminations of fabrics and foam, mounting of displays, photo, posters, leaflets, etc.
Datasheet
Description
h-old 8036 is a 130 micron modified acrylic adhesive wound on a white siliconized paper release liner. Designed for mounting various materials as fabrics, papers, plastic films, metal foils, cardboard, glass, etc. Reverse wound on 1" plastic core to be used in h-old ATS-100 gun dispenser. Applications: Paper and plastic industry, flying splices, core starting, end-tabbing, packaging, etc. Laminations of fabrics and foam, mounting of displays, photo, posters, leaflets, etc.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Adhesive Tapes, Unsupported - h-old 8036 - Saint-Gobain Tape Solutions
Hoosick Falls, NY, USA
Adhesive Tapes, Unsupported
h-old 8036
Adhesive Tapes, Unsupported h-old 8036
h-old 8036 is a 130 micron modified acrylic adhesive wound on a white siliconized paper release liner. Designed for mounting various materials as fabrics, papers, plastic films, metal foils, cardboard, glass, etc. Reverse wound on 1" plastic core to be used in h-old ATS-100 gun dispenser. Applications: Paper and plastic industry, flying splices, core starting, end-tabbing, packaging, etc. Laminations of fabrics and foam, mounting of displays, photo, posters, leaflets, etc.

h-old 8036 is a 130 micron modified acrylic adhesive wound on a white siliconized paper release liner. Designed for mounting various materials as fabrics, papers, plastic films, metal foils, cardboard, glass, etc. Reverse wound on 1" plastic core to be used in h-old ATS-100 gun dispenser.

Applications:

  • Paper and plastic industry, flying splices, core starting, end-tabbing, packaging, etc.
  • Laminations of fabrics and foam, mounting of displays, photo, posters, leaflets, etc.
Supplier's Site Datasheet

Technical Specifications

  Saint-Gobain Tape Solutions
Product Category Adhesive Tapes
Product Number h-old 8036
Product Name Adhesive Tapes, Unsupported
Type Packaging Tape; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Nuclear Grade Duct Tape - 398N - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Duct; Adhesive Tape; Industrial Tape
Backing Cloth / Fabric; Plastic / Polymer
Adhesive Polyethylene Coated Cloth
View Details
Heal seal Tape series - PI12.5/Heat Resistance AC - Oak-Trees, Inc.
Specs
Type Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Backing Plastic / Polymer; Polyimido
Adhesive Polyester type
View Details
Low Cost Conductive Copper Foil Tape - CUT series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Foil Tape; Adhesive Tape
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Backing Metal Foil
View Details
Enflon® Pressure Sensistive Tape -  - Pexco
Specs
Type Packaging Tape; Protective; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Features Dielectric / Insulating
Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details