Saint-Gobain Tape Solutions Adhesive Tapes, Film, Polyester h-old 9169

Description
h-old 9169 is a 23 micron polyester film coated on both sides with high quality aggressive acrylic adhesive and protected by red PP release liner. Designed for demanding applications where good solvent, UV and plasticizers resistance are required. Good adhesion to high and low surface energy materials. Applications: Mounting of plastic parts in the automotive & appliance industry Mounting of decorative profiles, furniture trims, electrical conduits Splicing of films, papers, foams, foils, etc. Mounting of nameplates, emblems, etc.
Datasheet
Description
h-old 9169 is a 23 micron polyester film coated on both sides with high quality aggressive acrylic adhesive and protected by red PP release liner. Designed for demanding applications where good solvent, UV and plasticizers resistance are required. Good adhesion to high and low surface energy materials. Applications: Mounting of plastic parts in the automotive & appliance industry Mounting of decorative profiles, furniture trims, electrical conduits Splicing of films, papers, foams, foils, etc. Mounting of nameplates, emblems, etc.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Adhesive Tapes, Film, Polyester - h-old 9169 - Saint-Gobain Tape Solutions
Hoosick Falls, NY, USA
Adhesive Tapes, Film, Polyester
h-old 9169
Adhesive Tapes, Film, Polyester h-old 9169
h-old 9169 is a 23 micron polyester film coated on both sides with high quality aggressive acrylic adhesive and protected by red PP release liner. Designed for demanding applications where good solvent, UV and plasticizers resistance are required. Good adhesion to high and low surface energy materials. Applications: Mounting of plastic parts in the automotive & appliance industry Mounting of decorative profiles, furniture trims, electrical conduits Splicing of films, papers, foams, foils, etc. Mounting of nameplates, emblems, etc.

h-old 9169 is a 23 micron polyester film coated on both sides with high quality aggressive acrylic adhesive and protected by red PP release liner. Designed for demanding applications where good solvent, UV and plasticizers resistance are required. Good adhesion to high and low surface energy materials.

Applications:

  • Mounting of plastic parts in the automotive & appliance industry
  • Mounting of decorative profiles, furniture trims, electrical conduits
  • Splicing of films, papers, foams, foils, etc.
  • Mounting of nameplates, emblems, etc.
Supplier's Site Datasheet

Technical Specifications

  Saint-Gobain Tape Solutions
Product Category Adhesive Tapes
Product Number h-old 9169
Product Name Adhesive Tapes, Film, Polyester
Type Electrical; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Color Clear
Backing Polyester
Unlock Full Specs
to access all available technical data

Similar Products

ESD Tapes - 8325376 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Packaging Tape; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Features Anti-static / ESD Control; Dielectric / Insulating
Color Clear
View Details
3M 9772-30 Electrically Conductive Double-Sided Tape 100 mm x 10 m Roll - 9772-30 100MM X 10M - Ellsworth Adhesives
Specs
Type Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Color Copper
Adhesive Double- Sided; Acrylic
View Details
Conductive Tape - 2508744-1 - TE Connectivity
Specs
Type Adhesive Tape
View Details
Heat seal Tape series - PET2.5 AC/Color - Oak-Trees, Inc.
Specs
Type Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Backing Polyester; Plastic / Polymer; PET
Adhesive Polyester Type
View Details