Saint-Gobain Tape Solutions Adhesive Tapes, Unsupported Biolink prolink 350 le

Description
Biolink prolink 350 le is a transparent, double-sided, acrylic core adhesive tape. The special adhesive is durable, pressure sensitive and enables a strong bond even on surfaces that are difficult to bond, such as low surface energy plastics. Applications: Illuminated and advertising sign bonding Appliance emblems Bonding in the construction sector MSE plastics
Description
Biolink prolink 350 le is a transparent, double-sided, acrylic core adhesive tape. The special adhesive is durable, pressure sensitive and enables a strong bond even on surfaces that are difficult to bond, such as low surface energy plastics. Applications: Illuminated and advertising sign bonding Appliance emblems Bonding in the construction sector MSE plastics
Datasheet
Datasheet Summary
Powered by GS/AI

Biolink prolink 350 le is a transparent, double-sided adhesive tape featuring a modified acrylic core. It is designed for strong bonding on challenging surfaces, including low surface energy plastics, textured glass, and painted metals. The tape exhibits high flexibility, excellent immediate adhesion, and good shear strength, making it suitable for various applications such as illuminated signs, appliance emblems, and construction bonding. The total thickness of the tape is 0.35 mm, with a liner made of blue PP-Coex. It operates effectively within a temperature range of -40°C to +120°C, with short-term applications up to +150°C. The adhesive strength builds over time, typically reaching optimal adhesion after 72 hours, which can be accelerated by heating. The product has a shelf life of up to 12 months when stored properly.

Datasheet Summary
Powered by GS/AI

Biolink prolink 350 le is a transparent, double-sided adhesive tape featuring a modified acrylic core. It is designed for strong bonding on challenging surfaces, including low surface energy plastics, textured glass, and painted metals. The tape exhibits high flexibility, excellent immediate adhesion, and good shear strength, making it suitable for various applications such as illuminated signs, appliance emblems, and construction bonding. The total thickness of the tape is 0.35 mm, with a liner made of blue PP-Coex. It operates effectively within a temperature range of -40°C to +120°C, with short-term applications up to +150°C. The adhesive strength builds over time, typically reaching optimal adhesion after 72 hours, which can be accelerated by heating. The product has a shelf life of up to 12 months when stored properly.

Suppliers

Company
Product
Description
Supplier Links
Adhesive Tapes, Unsupported - Biolink prolink 350 le - Saint-Gobain Tape Solutions
Hoosick Falls, NY, USA
Adhesive Tapes, Unsupported
Biolink prolink 350 le
Adhesive Tapes, Unsupported Biolink prolink 350 le
Biolink prolink 350 le is a transparent, double-sided, acrylic core adhesive tape. The special adhesive is durable, pressure sensitive and enables a strong bond even on surfaces that are difficult to bond, such as low surface energy plastics. Applications: Illuminated and advertising sign bonding Appliance emblems Bonding in the construction sector MSE plastics

Biolink prolink 350 le is a transparent, double-sided, acrylic core adhesive tape. The special adhesive is durable, pressure sensitive and enables a strong bond even on surfaces that are difficult to bond, such as low surface energy plastics.

Applications:

  • Illuminated and advertising sign bonding
  • Appliance emblems
  • Bonding in the construction sector
  • MSE plastics
Supplier's Site Datasheet

Technical Specifications

  Saint-Gobain Tape Solutions
Product Category Adhesive Tapes
Product Number Biolink prolink 350 le
Product Name Adhesive Tapes, Unsupported
Type Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Features Transparent
Color Clear
Unlock Full Specs
to access all available technical data