ROHM Semiconductor USA, LLC Datasheets for Resistors

Resistors are electrical components that oppose the flow of either direct or alternating current. They are used to protect, operate, or control circuits.
Resistors: Learn more

Page: 1 10 20 23 24 25 26 27 28 29 30 31 32 33 34 35 38
Product Name Notes
Chip resistors are highly reliable due to metal-glaze resistive element. They are long-seller in the market for needs from consumer electronics to industrial/automotiv e. The packages are available from the...
ROHM's low-resistance chip resistor series (MCR series) are for relatively higher current circuit such as current detection circuit. This device emplyes metal-glaze base resistive element and is high-reliability device.

<< Prev Next >>