ROHM Semiconductor USA, LLC Chip Resistor - Surface Mount MCR25JZHFLR360

Description
360 mOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
360 mOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RHM.36STR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RHM.36STR-ND
Chip Resistor - Surface Mount RHM.36STR-ND
360 mOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

360 mOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - MCR25JZHFLR360
1075528-MCR25JZHFLR360
Chip Resistor - Surface Mount - MCR25JZHFLR360 1075528-MCR25JZHFLR360
Manufacturer: Rohm Semiconductor Win Source Part Number: 1075528-MCR25JZHFLR3 60 Packaging: Reel - TR Features: Automotive AEC-Q200 Height - Seated (Max): 0.028" (0.70mm) Tolerance: ±1% Temperature Coefficient: ±200ppm/°C Power (Watts): 0.5W, 1/2W Resistance (Ohms): 0.36 Composition: Thick Film Number of Terminations: 2 Categories: Resistors Temperature Range - Operating: -55°C to 155°C Case / Package: 1210 Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 1075528-MCR25JZHFLR360
Packaging: Reel - TR
Features: Automotive AEC-Q200
Height - Seated (Max): 0.028" (0.70mm)
Tolerance: ±1%
Temperature Coefficient: ±200ppm/°C
Power (Watts): 0.5W, 1/2W
Resistance (Ohms): 0.36
Composition: Thick Film
Number of Terminations: 2
Categories: Resistors
Temperature Range - Operating: -55°C to 155°C
Case / Package: 1210
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
0.36 OHM 2W Resistor - 52-MCR25JZHFLR360 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.36 OHM 2W Resistor
52-MCR25JZHFLR360
0.36 OHM 2W Resistor 52-MCR25JZHFLR360
RES 0.36 OHM 1% 1/2W 1210 Product overview: MCR25JZHFLR360 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.36 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.36 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCR25JZHFLR360 can be used for catalog matching and distributor lookup.

RES 0.36 OHM 1% 1/2W 1210 Product overview: MCR25JZHFLR360 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.36 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.36 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCR25JZHFLR360 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors Resistors
Product Number RHM.36STR-ND 1075528-MCR25JZHFLR360 52-MCR25JZHFLR360
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount - MCR25JZHFLR360 0.36 OHM 2W Resistor
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) MetalFilm; Thick Film (Chip)
Mounting / Packaging 1210 1210 (3225 Metric)
Resistance Range 0.3600 ohms 0.3600 ohms 0.3600 ohms
Unlock Full Specs
to access all available technical data