ROHM Semiconductor USA, LLC Chip Resistor - Surface Mount MCR25JZHFLR560

Description
560 mOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
560 mOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RHM.56STR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RHM.56STR-ND
Chip Resistor - Surface Mount RHM.56STR-ND
560 mOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

560 mOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 0.56 OHM 1% 1/2W 1210 - 687-MCR25JZHFLR560 - Utmel Electronic Limited
Hong Kong, China
RES 0.56 OHM 1% 1/2W 1210
687-MCR25JZHFLR560
RES 0.56 OHM 1% 1/2W 1210 687-MCR25JZHFLR560
RES 0.56 OHM 1% 1/2W 1210

RES 0.56 OHM 1% 1/2W 1210

Supplier's Site

Technical Specifications

  DigiKey Utmel Electronic Limited
Product Category Resistors Resistors
Product Number RHM.56STR-ND 687-MCR25JZHFLR560
Product Name Chip Resistor - Surface Mount RES 0.56 OHM 1% 1/2W 1210
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip); Thick Film
Mounting / Packaging 1210 Surface Mount Technology (SMT / SMD); SURFACE MOUNT
Resistance Range 0.5600 ohms 0.5600 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Through Hole - PBV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details