Manufacturer: Rohm Semiconductor
Win Source Part Number: 725118-MCR25JZHJ333
Series: MCR
Packaging: Reel - TR
Operating Temperature Range: -55°C ~ 155°C
Features: Automotive AEC-Q200
Package: 1210
Tolerance: ±5%
Temperature Coefficient: ±200ppm/°C
Power (Watts): 0.25W, 1/4W
Resistance (Ohms): 33k
Composition: Thick Film
Number of Terminations: 2
Size: 0.126" L x 0.098" W (3.20mm x 2.50mm)
Family Name: MCR
Categories: Resistors
Manufacturer Homepage: www.rohm.com
RoHS State: Request Verification
Manufacturer Package: 1210
Height - Seated (Maximum): 0.028" (0.70mm)
Alternative Parts (Cross-Reference): NRC-AS25J333TRF; RM14J333CT; RC3225J333CS;
Introduction Date: October 18, 1999
ECCN: EAR99
Estimated EOL Date: 2025
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
33 kOhms ±5% 0.25W, 1/4W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film
33 kOhms ±5% 0.25W, 1/4W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film
RES SMD 33K OHM 5% 1/4W 1210 Product overview: MCR25JZHJ333 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCR25JZHJ333 can be used for catalog matching and distributor lookup.
RES SMD 33K OHM 5% 1/4W 1210
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | 725118-MCR25JZHJ333 | RHM33KBETR-ND | 52-MCR25JZHJ333 | MCR25JZHJ333 |
| Product Name | Chip Resistor - Surface Mount - MCR25JZHJ333 | Chip Resistor - Surface Mount | SMD 4W Resistor | Resistors - Chip Resistor - Surface Mount |
| Technology / Construction | MetalFilm; Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) | |
| Resistance Range | 33000 ohms | 33000 ohms | 33000 ohms | |
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % | |
| Temperature Coefficient | 200 ±ppm/°C | 200 ±ppm/°C | ||
| Power Rating | 0.2500 watts | 0.2500 watts | 0.2500 watts |