9.1 kOhms ±5% 0.25W, 1/4W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film
9.1 kOhms ±5% 0.25W, 1/4W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film
RES SMD 9.1K OHM 5% 1/4W 1210 Product overview: MCR25JZHJ912 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCR25JZHJ912 can be used for catalog matching and distributor lookup.
RES SMD 9.1K OHM 5% 1/4W 1210
RES SMD 9.1K OHM 5% 1/4W 1210
| DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | RHM9.1KBECT-ND | 52-MCR25JZHJ912 | MCR25JZHJ912 | 687-MCR25JZHJ912 |
| Product Name | Chip Resistor - Surface Mount | SMD 4W Resistor | Resistors - Chip Resistor - Surface Mount | RES SMD 9.1K OHM 5% 1/4W 1210 |
| Configuration | Single Resistor | Single Resistor | ||
| Category / Application | Automotive; General Use | |||
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip); Thick Film | |
| Mounting / Packaging | 1210 | 1210 (3225 Metric) | 1210 (3225 Metric) | Surface Mount Technology (SMT / SMD); SURFACE MOUNT |
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % |