ROHM Semiconductor USA, LLC Chip Resistor - Surface Mount MCR25JZHJ511

Description
510 Ohms ±5% 0.25W, 1/4W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
510 Ohms ±5% 0.25W, 1/4W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RHM510BETR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RHM510BETR-ND
Chip Resistor - Surface Mount RHM510BETR-ND
510 Ohms ±5% 0.25W, 1/4W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

510 Ohms ±5% 0.25W, 1/4W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
SMD 510 OHM 4W Resistor - 52-MCR25JZHJ511 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 510 OHM 4W Resistor
52-MCR25JZHJ511
SMD 510 OHM 4W Resistor 52-MCR25JZHJ511
RES SMD 510 OHM 5% 1/4W 1210 Product overview: MCR25JZHJ511 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 510 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 510 OHM, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCR25JZHJ511 can be used for catalog matching and distributor lookup.

RES SMD 510 OHM 5% 1/4W 1210 Product overview: MCR25JZHJ511 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 510 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 510 OHM, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCR25JZHJ511 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - MCR25JZHJ511
1075543-MCR25JZHJ511
Chip Resistor - Surface Mount - MCR25JZHJ511 1075543-MCR25JZHJ511
Manufacturer: Rohm Semiconductor Win Source Part Number: 1075543-MCR25JZHJ511 Packaging: Reel - TR Features: Automotive AEC-Q200 Height - Seated (Max): 0.028" (0.70mm) Tolerance: ±5% Temperature Coefficient: ±200ppm/°C Power (Watts): 0.25W, 1/4W Resistance (Ohms): 510 Composition: Thick Film Number of Terminations: 2 Categories: Resistors Temperature Range - Operating: -55°C to 155°C Case / Package: 1210 Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 1075543-MCR25JZHJ511
Packaging: Reel - TR
Features: Automotive AEC-Q200
Height - Seated (Max): 0.028" (0.70mm)
Tolerance: ±5%
Temperature Coefficient: ±200ppm/°C
Power (Watts): 0.25W, 1/4W
Resistance (Ohms): 510
Composition: Thick Film
Number of Terminations: 2
Categories: Resistors
Temperature Range - Operating: -55°C to 155°C
Case / Package: 1210
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Chip Resistor - Surface Mount - MCR25JZHJ511 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
MCR25JZHJ511
Chip Resistor - Surface Mount MCR25JZHJ511
RES SMD 510 OHM 5% 1/4W 1210

RES SMD 510 OHM 5% 1/4W 1210

Supplier's Site Datasheet
RES SMD 510 OHM 5% 1/4W 1210 - 687-MCR25JZHJ511 - Utmel Electronic Limited
Hong Kong, China
RES SMD 510 OHM 5% 1/4W 1210
687-MCR25JZHJ511
RES SMD 510 OHM 5% 1/4W 1210 687-MCR25JZHJ511
RES SMD 510 OHM 5% 1/4W 1210

RES SMD 510 OHM 5% 1/4W 1210

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Utmel Electronic Limited
Product Category Resistors Resistors Resistors Chip Resistors Resistors
Product Number RHM510BETR-ND 52-MCR25JZHJ511 1075543-MCR25JZHJ511 MCR25JZHJ511 687-MCR25JZHJ511
Product Name Chip Resistor - Surface Mount SMD 510 OHM 4W Resistor Chip Resistor - Surface Mount - MCR25JZHJ511 Chip Resistor - Surface Mount RES SMD 510 OHM 5% 1/4W 1210
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip); Thick Film
Mounting / Packaging 1210 1210 (3225 Metric) Surface Mount Technology (SMT / SMD); Surface Mount
Resistance Range 510 ohms 510 ohms 510 ohms 510 ohms 510 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C683J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.0007 OHM 8W Resistor - 52-BVS-M-R0007-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 7.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details