ROHM Semiconductor USA, LLC Chip Resistor - Surface Mount MCR25JZHJ101

Description
100 Ohms ±5% 0.25W, 1/4W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
100 Ohms ±5% 0.25W, 1/4W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RHM100BETR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RHM100BETR-ND
Chip Resistor - Surface Mount RHM100BETR-ND
100 Ohms ±5% 0.25W, 1/4W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

100 Ohms ±5% 0.25W, 1/4W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
SMD 100 OHM 4W Resistor - 52-MCR25JZHJ101 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 100 OHM 4W Resistor
52-MCR25JZHJ101
SMD 100 OHM 4W Resistor 52-MCR25JZHJ101
RES SMD 100 OHM 5% 1/4W 1210 Product overview: MCR25JZHJ101 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100 OHM, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCR25JZHJ101 can be used for catalog matching and distributor lookup.

RES SMD 100 OHM 5% 1/4W 1210 Product overview: MCR25JZHJ101 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100 OHM, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCR25JZHJ101 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - MCR25JZHJ101 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
MCR25JZHJ101
Chip Resistor - Surface Mount MCR25JZHJ101
RES SMD 100 OHM 5% 1/4W 1210

RES SMD 100 OHM 5% 1/4W 1210

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number RHM100BETR-ND 52-MCR25JZHJ101 MCR25JZHJ101
Product Name Chip Resistor - Surface Mount SMD 100 OHM 4W Resistor Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film Thick Film (Chip)
Mounting / Packaging 1210 1210 (3225 Metric)
Resistance Range 100 ohms 100 ohms 100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD2942FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details