RES SMD 560 OHM 5% 1/4W 1210 Product overview: MCR25JZHJ561 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 560 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 560 OHM, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCR25JZHJ561 can be used for catalog matching and distributor lookup.
560 Ohms ±5% 0.25W, 1/4W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film
| ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 52-MCR25JZHJ561 | RHM560BETR-ND |
| Product Name | SMD 560 OHM 4W Resistor | Chip Resistor - Surface Mount |
| Mounting / Packaging | 1210 (3225 Metric) | 1210 |
| Resistance Range | 560 ohms | 560 ohms |
| Operating Temperature | -55 to 155 C (-67 to 311 F) | -55 to 155 C (-67 to 311 F) |
| Standards and Certifications | RoHS | |
| Configuration | Single Resistor |